ALLIED ELECTRONICS, INC.
70065608 -- SWITCH,TOGGLE, BATON;SPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
Allied Electronics, Inc.
SWITCH,TOGGLE, BATON;SPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065608
Description
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
Description
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
Suppliers
SWITCH,TOGGLE, BATON;SPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK
70065608
Metal and Nylon Switches
Double Pole Available
Choice of Circuit Options Including 3 Position
Guard Option
Ratings Up to 20 A, 277 V
- Metal and Nylon Switches
- Double Pole Available
- Choice of Circuit Options Including 3 Position
- Guard Option
- Ratings Up to 20 A, 277 V
Supplier's Site
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
70065608 |
|
Product Name
|
SWITCH,TOGGLE, BATON;SPST;ON-OFF,16A,250VAC;0.25 IN. QC;ACTUATOR,BLACK |
|
Switch Type
|
Toggle
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Standards / Compliances
RoHS
View Details
Switch Type
Toggle
Features
Dustproof
Operating Temperature
-67 to 185 F (-55 to 85 C)
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch Type
Toggle
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details