Allied Electronics, Inc. PANEL MOUNT FILAMENT INDICATOR, 24V RED 70065543

Description
PANEL MOUNT FILAMENT INDICATOR, 24V RED
Description
PANEL MOUNT FILAMENT INDICATOR, 24V RED

Suppliers

Company
Product
Description
Supplier Links
PANEL MOUNT FILAMENT INDICATOR, 24V RED - 70065543 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL MOUNT FILAMENT INDICATOR, 24V RED
70065543
PANEL MOUNT FILAMENT INDICATOR, 24V RED 70065543
PANEL MOUNT FILAMENT INDICATOR, 24V RED

PANEL MOUNT FILAMENT INDICATOR, 24V RED

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70065543
Product Name PANEL MOUNT FILAMENT INDICATOR, 24V RED
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Indicators - 1302260 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL3LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details