Allied Electronics, Inc. CABLE, FLAT FLEX, 0.50 MM, 152 MM, 10 POS 70056370

Description
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.
Description
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

Suppliers

Company
Product
Description
Supplier Links
CABLE, FLAT FLEX, 0.50 MM, 152 MM, 10 POS - 70056370 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT FLEX, 0.50 MM, 152 MM, 10 POS
70056370
CABLE, FLAT FLEX, 0.50 MM, 152 MM, 10 POS 70056370
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors.
Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70056370
Product Name CABLE, FLAT FLEX, 0.50 MM, 152 MM, 10 POS
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6020A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket (RG58A/U),black,output cable
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details