Allied Electronics, Inc. CABLE, FLAT FLEX, 0.50 MM, 76 MM, 33 POS 70056367

Description
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.
Description
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

Suppliers

Company
Product
Description
Supplier Links
CABLE, FLAT FLEX, 0.50 MM, 76 MM, 33 POS - 70056367 - Allied Electronics, Inc.
Fort Worth, TX, USA
CABLE, FLAT FLEX, 0.50 MM, 76 MM, 33 POS
70056367
CABLE, FLAT FLEX, 0.50 MM, 76 MM, 33 POS 70056367
The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors. Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

The Nicomatic line of standard cables need less space and offer good flex-life capabilities. Because all the elements in the cable are of identical length, mechanical tensile stress is distributed evenly over all conductors.
Flat cables are used in medical robots, testing equipment, hearing aids, digital cameras, cellphones, televisions and computers to name a few of the many applications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70056367
Product Name CABLE, FLAT FLEX, 0.50 MM, 76 MM, 33 POS
Cable Length 0.2493 ft (0.7600 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Audi Interface 2pin to OBD II (J1962) Female 16pin cable - QLC16038 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details