Allied Electronics, Inc. Bar Solder, 2.5 lbs 70054287

Description
The Best Choice for Lead-Free Wave Soldering SN100C is a lead-free solder alloy developed by Nihon Superior in Japan that is comprised of tin-copper-nickel + germanium. SN100C offers user-friendly properties and has been proven in commercial production since 1999. The result of these advantages is that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks, Irrespective of the Cooling Rate Good Through-Hole Penetration Good Topside Fillet Formation Dross Rate Equal or Lower Than Tin-Lead Solder Does Not Require a Nitrogen Atmosphere Does Not Erode Copper from Holes, Pads and Tracks Low Rate of Copper Leaching Makes It Easy to Control the Copper Content of the Solder Bath Lower Aggressiveness to Stainless Steel and Other Solder Pot Materials as Compared to Tin-Silver-Copper Alloys Thermal Fatigue Resistance and Creep Strength Better Than Tin-Lead Slow, Even Growth of the Intermetallic Layer at the Solder/Substrate Interface Also, Performs Well in Selective and Dip Soldering
Description
The Best Choice for Lead-Free Wave Soldering SN100C is a lead-free solder alloy developed by Nihon Superior in Japan that is comprised of tin-copper-nickel + germanium. SN100C offers user-friendly properties and has been proven in commercial production since 1999. The result of these advantages is that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks, Irrespective of the Cooling Rate Good Through-Hole Penetration Good Topside Fillet Formation Dross Rate Equal or Lower Than Tin-Lead Solder Does Not Require a Nitrogen Atmosphere Does Not Erode Copper from Holes, Pads and Tracks Low Rate of Copper Leaching Makes It Easy to Control the Copper Content of the Solder Bath Lower Aggressiveness to Stainless Steel and Other Solder Pot Materials as Compared to Tin-Silver-Copper Alloys Thermal Fatigue Resistance and Creep Strength Better Than Tin-Lead Slow, Even Growth of the Intermetallic Layer at the Solder/Substrate Interface Also, Performs Well in Selective and Dip Soldering

Suppliers

Company
Product
Description
Supplier Links
Bar Solder, 2.5 lbs - 70054287 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bar Solder, 2.5 lbs
70054287
Bar Solder, 2.5 lbs 70054287
The Best Choice for Lead-Free Wave Soldering SN100C is a lead-free solder alloy developed by Nihon Superior in Japan that is comprised of tin-copper-nickel + germanium. SN100C offers user-friendly properties and has been proven in commercial production since 1999. The result of these advantages is that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features: Does Not Contain Silver or Bismuth Eutectic Alloy Bridge-Free and Icicle-Free Soldering Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks, Irrespective of the Cooling Rate Good Through-Hole Penetration Good Topside Fillet Formation Dross Rate Equal or Lower Than Tin-Lead Solder Does Not Require a Nitrogen Atmosphere Does Not Erode Copper from Holes, Pads and Tracks Low Rate of Copper Leaching Makes It Easy to Control the Copper Content of the Solder Bath Lower Aggressiveness to Stainless Steel and Other Solder Pot Materials as Compared to Tin-Silver-Copper Alloys Thermal Fatigue Resistance and Creep Strength Better Than Tin-Lead Slow, Even Growth of the Intermetallic Layer at the Solder/Substrate Interface Also, Performs Well in Selective and Dip Soldering

The Best Choice for Lead-Free Wave Soldering SN100C is a lead-free solder alloy developed by Nihon Superior in Japan that is comprised of tin-copper-nickel + germanium. SN100C offers user-friendly properties and has been proven in commercial production since 1999. The result of these advantages is that SN100C offers high-throughput and the lowest cost of ownership as compared to any other lead-free solder alloy. Features:

  • Does Not Contain Silver or Bismuth
  • Eutectic Alloy
  • Bridge-Free and Icicle-Free Soldering
  • Smooth, Bright, Well-Formed Fillets, Free of Gross Micro-Cracks, Irrespective of the Cooling Rate
  • Good Through-Hole Penetration
  • Good Topside Fillet Formation
  • Dross Rate Equal or Lower Than Tin-Lead Solder
  • Does Not Require a Nitrogen Atmosphere
  • Does Not Erode Copper from Holes, Pads and Tracks
  • Low Rate of Copper Leaching Makes It Easy to Control the Copper Content of the Solder Bath
  • Lower Aggressiveness to Stainless Steel and Other Solder Pot Materials as Compared to Tin-Silver-Copper Alloys
  • Thermal Fatigue Resistance and Creep Strength Better Than Tin-Lead
  • Slow, Even Growth of the Intermetallic Layer at the Solder/Substrate Interface
  • Also, Performs Well in Selective and Dip Soldering
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Filler Alloys and Consumables
Product Number 70054287
Product Name Bar Solder, 2.5 lbs
Joining Process / Product Form Bar
Unlock Full Specs
to access all available technical data

Similar Products

Solder Paste Materials for Printed Circuit Boards (PCB) - ALPHA ® OM-100 SnCX ® 07 Solder Paste - MacDermid Alpha Electronics Solutions
Specs
Joining Process / Product Form Braze or solder in the form of a paste.
View Details
Solder - 2013546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0295 inch (0.7500 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
Arc Weld Stud - No Thread -  - Southern Stud Weld, Inc.
Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.1870 to 1 inch (4.75 to 25.4 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Resistance Welding Composites -  - Mi-Tech Metals
Specs
Applications / Materials Joined Die Inserts And Electrode Facings
Joining Process / Product Form Solid wire or rod; Die/Insert or Electrode Facing
Nominal Composition Tungsten With Copper Or Silver
View Details