RS Components, Ltd. Heat Shrink Tubing 7004759

Description
Blue low shrink temp tube 19.0mm i/d
Request a Quote
Description
Blue low shrink temp tube 19.0mm i/d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7004759 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
7004759
Heat Shrink Tubing 7004759
Blue low shrink temp tube 19.0mm i/d

Blue low shrink temp tube 19.0mm i/d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 7004759
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 1812023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Spiral Wrapping - 1025836 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.3346 to 2.52 inch (8.5 to 64 mm)
Length 984 inch (25000 mm)
View Details
Heat Shrink Tubing - 2417551 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details
Heat Shrink Tubing - 2417545 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.9449 inch (24 mm)
View Details