RS Components, Ltd. Heat Shrink Tubing 7004699

Description
Red low shrink temp tube 12.7mm i/d
Request a Quote
Description
Red low shrink temp tube 12.7mm i/d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7004699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
7004699
Heat Shrink Tubing 7004699
Red low shrink temp tube 12.7mm i/d

Red low shrink temp tube 12.7mm i/d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 7004699
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 137432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.3150 inch (8 mm)
View Details
Heat Shrink Tubing - 2269090 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details
Cable Sleeves - 1811991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details
Cable Sleeves - 1893170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.1181 to 0.5000 inch (3 to 12.7 mm)
Length 1200 inch (30480 mm)
View Details