RS Components, Ltd. Heat Shrink Tubing 7004686

Description
Red low shrink temp tube 6.4mm i/d
Request a Quote
Description
Red low shrink temp tube 6.4mm i/d
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 7004686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
7004686
Heat Shrink Tubing 7004686
Red low shrink temp tube 6.4mm i/d

Red low shrink temp tube 6.4mm i/d

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Protective Sleeving
Product Number 7004686
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Sleeves - 101727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Polypropylene
Diameter 1.26 inch (32 mm)
View Details
Heat Shrink Tubing - 2345919 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5000 inch (12.7 mm)
View Details
Heat Shrink Tubing - 2345896 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.4724 inch (12 mm)
View Details
Cable Sleeves - 1797017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3937 to 0.8268 inch (10 to 21 mm)
Length 591 inch (15000 mm)
View Details