Allied Electronics, Inc. PANEL METER, 2.5INCH 0-30VDCSURFACE MOUNT 70043518

Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC
Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
PANEL METER, 2.5INCH 0-30VDCSURFACE MOUNT
70043518
PANEL METER, 2.5INCH 0-30VDCSURFACE MOUNT 70043518
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount Specify 100 ADC or 200 ADC

Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs.

  • Window or Surface Mount
  • Specify 100 ADC or 200 ADC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043518
Product Name PANEL METER, 2.5INCH 0-30VDCSURFACE MOUNT
Voltage Range 0.0 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-150ACV, Iron Vane; High Density Black Plastic; + 2% - 70209434 - Allied Electronics, Inc.
Specs
Voltage Range 0.0 to 150 volts
Accuracy 2 ± % of Full Scale
Height 82.55 mm (3.25 inch)
View Details
Pointer Frequency Meter - SiFM Series - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 57.7 to 500 volts
Frequency Range 45 to 440 Hz
View Details