Allied Electronics, Inc. PANEL METER, 1.5INCH 0-15VDC 5% SURFACEMOUNT 70043495

Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount
Description
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
PANEL METER, 1.5INCH 0-15VDC 5% SURFACEMOUNT
70043495
PANEL METER, 1.5INCH 0-15VDC 5% SURFACEMOUNT 70043495
Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs. Window or Surface Mount

Very popular for low-cost application, the CK910, CK920 and CK930 Series Panel Meters are low cost and have 2-5% accuracy. This Series is designed for drop-in replacements to many competitors models. Available in most AC/DC ranges and easily installed with window or surface mounting. The CK900 Series also features high impact translucent cases, operating zero adjusters and illumination options to enhance the backlighting of the instruments. Connections are made through the 1⁄4" quick-disconnect terminals which may also serve as solder tabs.

  • Window or Surface Mount
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043495
Product Name PANEL METER, 1.5INCH 0-15VDC 5% SURFACEMOUNT
Voltage Range 0.0 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-15DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding - 70209394 - Allied Electronics, Inc.
Specs
Scale Length 3.14 inch (79.76 mm)
Voltage Range 0.0 to 15 volts
Response Time 1500 milliseconds
View Details
Moving Coil DC Meter - SiDS - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 0.0150 to 1000 volts
Current Range 1.50E-5 to 100 amps
View Details