Allied Electronics, Inc. PANEL METER, 3-1/2INCH 300AAC AMMETER CT RATED 70043480

Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized
Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized

Suppliers

Company
Product
Description
Supplier Links
PANEL METER, 3-1/2INCH 300AAC AMMETER CT RATED - 70043480 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER, 3-1/2INCH 300AAC AMMETER CT RATED
70043480
PANEL METER, 3-1/2INCH 300AAC AMMETER CT RATED 70043480
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized

Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features:

  • Gasket Sealing Design. New Industry Standard
  • Dustproof Lexan Construction
  • UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043480
Product Name PANEL METER, 3-1/2INCH 300AAC AMMETER CT RATED
Current Range 0.0 to 300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter; 5 A, 120 VAC; 0 to 5 VDC; to degC; 1.5 Sec.; 17 Oz. - 70209502 - Allied Electronics, Inc.
Specs
Current Range 0.0 to 5 amps
Accuracy 3 ± % of Full Scale
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Moving Coil Meter with Relay Contacts - PQC - Sifam Tinsley UK
Specs
Features Illuminated
Voltage Range 1 to 600 volts
Current Range 1.00E-3 to 0.6000 amps
View Details