Allied Electronics, Inc. PANEL METER, 2-1/2INCH 0-150VAC 2% 70043462

Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized
Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized

Suppliers

Company
Product
Description
Supplier Links
PANEL METER, 2-1/2INCH 0-150VAC 2% - 70043462 - Allied Electronics, Inc.
Fort Worth, TX, USA
PANEL METER, 2-1/2INCH 0-150VAC 2%
70043462
PANEL METER, 2-1/2INCH 0-150VAC 2% 70043462
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction UL Recognized

Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments.
Features:

  • Gasket Sealing Design. New Industry Standard
  • Dustproof Lexan Construction
  • UL Recognized
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Panel Meters
Product Number 70043462
Product Name PANEL METER, 2-1/2INCH 0-150VAC 2%
Voltage Range 0.0 to 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Panel Meter, 0-25DCV, + 2% (Full Scale); DC Voltmeter; Annular, Self-Shielding; - 70209362 - Allied Electronics, Inc.
Specs
Scale Length 2.3 inch (58.42 mm)
Voltage Range 0.0 to 25 volts
Response Time 1500 milliseconds
View Details
Analog Panel Meter - ST-70u - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
View Details