Allied Electronics, Inc. Current Transformer, with Leads 70043452

Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction Use with 5% AC Ammeters
Description
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction Use with 5% AC Ammeters

Suppliers

Company
Product
Description
Supplier Links
Current Transformer, with Leads - 70043452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Current Transformer, with Leads
70043452
Current Transformer, with Leads 70043452
Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan Construction Use with 5% AC Ammeters

Dust resistant construction is manufactured as a standard feature in the 5000 Series panel instruments. This unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instruments. 5000 Series analog panel meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments.
Features:

  • Gasket Sealing Design. New Industry Standard
  • Dustproof Lexan Construction
  • Use with 5% AC Ammeters
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Transformers
Product Number 70043452
Product Name Current Transformer, with Leads
Other Transformer Types / Applications Multi-ratio; Planar Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5478-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
PC Mount Split Pack™ Power Transformers - F20-600 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
11KV 15KV Outdoor Prefabrical Substation Transformers High Voltage Compact Electrical Box Type Substation - No.1601518960741 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air (optional feature); Oil (optional feature); Air conditioning cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Substation Transformer; Three Phase Transformers
View Details