Allied Electronics, Inc. Tube, Shrink;Flame Retard;Clr PVC;10ft;2.000in ID;2:1 Shrink; MIL-I-23053-2 70039393

Description
Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with PVC jacketed wire and cable. Insulation and strain relief of wire harnesses, terminals and wire splices. Outstanding dielectric and mechanical protection without damage to adjacent components or underlying material. Identifying and color coding for wires, cables, piping, machinery, parts, etc. Meets RoHS, UL, CSA and Military specifications.
Description
Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with PVC jacketed wire and cable. Insulation and strain relief of wire harnesses, terminals and wire splices. Outstanding dielectric and mechanical protection without damage to adjacent components or underlying material. Identifying and color coding for wires, cables, piping, machinery, parts, etc. Meets RoHS, UL, CSA and Military specifications.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Tube, Shrink;Flame Retard;Clr PVC;10ft;2.000in ID;2:1 Shrink; MIL-I-23053-2
70039393
Tube, Shrink;Flame Retard;Clr PVC;10ft;2.000in ID;2:1 Shrink; MIL-I-23053-2 70039393
Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with PVC jacketed wire and cable. Insulation and strain relief of wire harnesses, terminals and wire splices. Outstanding dielectric and mechanical protection without damage to adjacent components or underlying material. Identifying and color coding for wires, cables, piping, machinery, parts, etc. Meets RoHS, UL, CSA and Military specifications.

Smooth, tight-fitting, aesthetic coverings for products with irregular shapes. Protecting products - outdoors and indoors - from UV light, fading, harsh chemicals, chlorinated cleansers, moisture, salt water, fungus, dirt, abrasion and splintering. Engineered for total compatibility with PVC jacketed wire and cable. Insulation and strain relief of wire harnesses, terminals and wire splices. Outstanding dielectric and mechanical protection without damage to adjacent components or underlying material. Identifying and color coding for wires, cables, piping, machinery, parts, etc. Meets RoHS, UL, CSA and Military specifications.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70039393
Product Name Tube, Shrink;Flame Retard;Clr PVC;10ft;2.000in ID;2:1 Shrink; MIL-I-23053-2
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-1000-060-48.000 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details