Allied Electronics, Inc. LCD,TFT PANEL,3.5 INCH PANEL,640XRGBX480 RESOLUTION 70039316

Description
Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch Controllers, A/R Polarizers, IC Timing Chips)
Description
Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch Controllers, A/R Polarizers, IC Timing Chips)

Suppliers

Company
Product
Description
Supplier Links
LCD,TFT PANEL,3.5 INCH PANEL,640XRGBX480 RESOLUTION - 70039316 - Allied Electronics, Inc.
Fort Worth, TX, USA
LCD,TFT PANEL,3.5 INCH PANEL,640XRGBX480 RESOLUTION
70039316
LCD,TFT PANEL,3.5 INCH PANEL,640XRGBX480 RESOLUTION 70039316
Standard Operating Temperature Range: 0-60°C Standard Storage Temperature Range: –30-70°C Viewing Direction: 6 o'clock Interface Options: RGB, Digital RGB, TTL LVDS Backlight Options: CCFL, LED AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch Controllers, A/R Polarizers, IC Timing Chips)

  • Standard Operating Temperature Range: 0-60°C
  • Standard Storage Temperature Range: –30-70°C
  • Viewing Direction: 6 o'clock
  • Interface Options: RGB, Digital RGB, TTL LVDS
  • Backlight Options: CCFL, LED
  • AZD Offers Value Added Options for All TFT Panels. (Driver boards, Touch Panels, Touch Controllers, A/R Polarizers, IC Timing Chips)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Liquid Crystal Display (LCD) Modules
Product Number 70039316
Product Name LCD,TFT PANEL,3.5 INCH PANEL,640XRGBX480 RESOLUTION
Technology AMLCD; TFT
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction display for monitoring analog standard signals - DX1063 - ifm efector inc.
Specs
Display Type Graphic Display
Operating Temperature 140 F (60 C)
View Details
LCD Monochrome Displays - 1847709 - RS Components, Ltd.
Specs
Number of Lines 1
Characters per Line 4
Character Width 7 mm (0.2756 inch)
View Details
Specs
Display Type Character Display
Backlight Light Emitting Diode
LCD Mode Positive
View Details
Display TFT LCD Module 800x600 RGB 8 Inch Display - TM080SDH01 - Shenzhen Topway Technology Co., Ltd.
Specs
Display Type Graphic Display
Technology AMLCD; TFT
Backlight Light Emitting Diode
View Details