ALLIED ELECTRONICS, INC.
70038578 -- SCR; TO-220F; 600 V; 25 A; 2 MA (MIN.)
Allied Electronics, Inc.
SCR; TO-220F; 600 V; 25 A; 2 mA (Min.)
70038578
Description
SCR, TO-220F Package
High performance
Excellent quality
High reliability
Excellent service The silicone controlled rectifier have TO-220F package.
Description
SCR, TO-220F Package
High performance
Excellent quality
High reliability
Excellent service The silicone controlled rectifier have TO-220F package.
Suppliers
SCR; TO-220F; 600 V; 25 A; 2 mA (Min.)
70038578
SCR, TO-220F Package
High performance
Excellent quality
High reliability
Excellent service The silicone controlled rectifier have TO-220F package.
SCR, TO-220F Package
- High performance
- Excellent quality
- High reliability
- Excellent service
The silicone controlled rectifier have TO-220F package.
Supplier's Site
Technical Specifications
|
Product Category
|
Thyristors |
|
Product Number
|
70038578 |
|
Product Name
|
SCR; TO-220F; 600 V; 25 A; 2 mA (Min.) |
|
Thyristor Type
|
SCR
|
Unlock Full Specs
to access all available technical data
Similar Products
Thyristor Type
SCR
VRRM
100 to 120 volts
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Thyristor Type
Scr
Package Type
Semipack1
Pin Count
5
View Details