Allied Electronics, Inc. Cable; 18 AWG;16/30 STR; 0.088ö OD; TFFN; PVC Nylon; Blk 70038101

Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.
Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable; 18 AWG;16/30 STR; 0.088ö OD; TFFN; PVC Nylon; Blk
70038101
Cable; 18 AWG;16/30 STR; 0.088ö OD; TFFN; PVC Nylon; Blk 70038101
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70038101
Product Name Cable; 18 AWG;16/30 STR; 0.088ö OD; TFFN; PVC Nylon; Blk
Approvals TFFN
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook Up Wire - 179321-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details