Allied Electronics, Inc. Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Red 70038099

Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.
Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Red
70038099
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Red 70038099
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70038099
Product Name Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Red
Approvals TFFN
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CW5052-24 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0450 inch (1.14 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Business Machine Lead Wire - 1480 - BRIM Electronics, Inc.
Specs
Approvals UL 1061, RoHS
Rated Voltage 300 volts
Nominal Diameter 0.0350 to 0.0750 inch (0.8890 to 1.9 mm)
View Details
Hook Up Wire - 1805936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details