Allied Electronics, Inc. Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Grn 70038098

Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.
Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Grn
70038098
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Grn 70038098
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70038098
Product Name Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Grn
Approvals TFFN
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1225884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Primary Wire - 1230083001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.7500 mm² (0.0012 in²)
View Details
22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details