Allied Electronics, Inc. Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Blk 70038096

Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.
Description
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Blk
70038096
Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Blk 70038096
Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Thermoplastic Flexible Fixture Wire Nylon (TFFN) is a good fixture wire when installed in dry locations but not designed for direct burial or wet locations. Available in 16 or 18 AWG only.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70038096
Product Name Cable; 16 AWG; 26/30 STR; 0.100ö OD; TFFN; PVC Nylon; Blk
Approvals TFFN
Unlock Full Specs
to access all available technical data

Similar Products

Rulan Insulated Hi-voltage Lead Wire, Shielded - 1865 - BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark
Rated Voltage 40000 volts
Nominal Diameter 0.2500 to 0.2930 inch (6.35 to 7.44 mm)
View Details
Hook Up Wire - 106857-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
18 AWG, PVC Insulated, Wire Spool - 9506 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details