Allied Electronics, Inc. Transformer, sealed, 1.5VA 70037414

Description
Transformer, sealed, 1.5VA
Description
Transformer, sealed, 1.5VA

Suppliers

Company
Product
Description
Supplier Links
Transformer, sealed, 1.5VA - 70037414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, sealed, 1.5VA
70037414
Transformer, sealed, 1.5VA 70037414
Transformer, sealed, 1.5VA

Transformer, sealed, 1.5VA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037414
Product Name Transformer, sealed, 1.5VA
Transformer Type Encapsulated Transformers; Impedance Matching Transformer; Isolation
Input Voltage 115 volts
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166G44 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 44 volts
Power Rating (VA) 22 VA
View Details
4 suppliers
800KVA Dry-Type 3 Phase Transformer 800 KVA Price 6.6KV 10KV/0.4KV - No.1601733048882 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
Pulse Transformers - 486-5495-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers