Allied Electronics, Inc. Transformer, sealed, 1VA 70037411

Description
Transformer, sealed, 1VA
Description
Transformer, sealed, 1VA

Suppliers

Company
Product
Description
Supplier Links
Transformer, sealed, 1VA - 70037411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, sealed, 1VA
70037411
Transformer, sealed, 1VA 70037411
Transformer, sealed, 1VA

Transformer, sealed, 1VA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037411
Product Name Transformer, sealed, 1VA
Transformer Type Encapsulated Transformers; Impedance Matching Transformer; Isolation
Input Voltage 115 volts
Output Voltage 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Control Circuit Transformer - 1497B-A1-M17-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 240 volts
Power Rating (VA) 63 VA
View Details
B0863-B Transformer for PoE Powered Devices - B0863-BL B0863-BLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details