Transformer, AHF Series, Low Profile, Split Bobbin, VA Size 6, 24VCT @ 250mA
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 70037400 |
| Product Name | Transformer, AHF Series, Low Profile, Split Bobbin, VA Size 6, 24VCT @ 250mA |
| Transformer Type | Impedance Matching Transformer; Isolation |
| Construction | Toroidal Core |
| Primary Frequency | 50 / 60 Hz |
| Input Voltage | 115 to 230 volts |