Allied Electronics, Inc. Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB 70037383

Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation
Description
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Suppliers

Company
Product
Description
Supplier Links
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB - 70037383 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB
70037383
Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB 70037383
Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage Bobbin and shroud material meet UL 94V-O flammability requirements Specially designed bobbin wall slots eliminates all wire crossovers Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending) Class B (130\'b0C) Insulation System Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec) Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield Precision Pin Alignment for Easy Drop-In Installation

Dual Side-Winder Dual Primary Transformer, 115⁄230 V Primary Voltage

  • Bobbin and shroud material meet UL 94V-O flammability requirements
  • Specially designed bobbin wall slots eliminates all wire crossovers
  • Dual bobbin non-concentric design reduces capacitances and eliminates the need for an electrostatic shield
  • UL 1585 Approved Class 2, 3: UL File No. E214561 (for 2.5 and 10 VA Configurations; 5 VA is UL Pending)
  • Class B (130\'b0C) Insulation System
  • Built to Meet Requirements of IEC EN61558-1 and VDE Internationals Safety Standards
  • Insulating Shroud Provides 4200 V RMS Hi-POT Dielectric Strength (Pri: Sec)
  • Bobbin and Shroud Material Meet UL 94V-O Flammability Requirements
  • Specially Designed Bobbin Wall Slots Eliminates Wire Crossovers
  • Dual Bobbin Non-Concentric Design Reduces Capacitances and Eliminates the Need for an Electrostatic Shield
  • Precision Pin Alignment for Easy Drop-In Installation
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037383
Product Name Transformer;Energy Limiting;Bobbin;50/60Hz;Pri 115/230VAC;Sec 8/16VAC;PCB
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Output Voltage 8 to 16 volts
Unlock Full Specs
to access all available technical data