Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 70037374 |
| Product Name | Transformer, Split Bobbin Pwr;6VA;Sec:0.200A;Pri:115/230V;Sec:28VCT;PC |
| Transformer Type | Impedance Matching Transformer; Isolation |
| Primary Frequency | 50 / 60 Hz |
| Input Voltage | 115 to 230 volts |
| Output Voltage | 14 to 28 volts |