Allied Electronics, Inc. Transformer, Split Bobbin Pwr;6VA;Sec:0.250A;Pri:115/230V;Sec:24VCT;PC 70037373

Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design
Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin Pwr;6VA;Sec:0.250A;Pri:115/230V;Sec:24VCT;PC - 70037373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin Pwr;6VA;Sec:0.250A;Pri:115/230V;Sec:24VCT;PC
70037373
Transformer, Split Bobbin Pwr;6VA;Sec:0.250A;Pri:115/230V;Sec:24VCT;PC 70037373
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength

  • Horizontal split bobbin design
  • Precision molded-in terminals
  • UL 506 Approved Class 1 for Use in the US and Canada
  • UL Approved Class B (130°C) Insulation System
  • (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength
  • Precision Molded-In Terminals
  • Horizontal Split Bobbin Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037373
Product Name Transformer, Split Bobbin Pwr;6VA;Sec:0.250A;Pri:115/230V;Sec:24VCT;PC
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 to 230 volts
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount World Series™ Power Transformers - VPP20-1500 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
HTX8045C LLC Half-Bridge Transformers For isolated gate driver bias supply - HTX8045C-104AR HTX8045C-104ARC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details