Allied Electronics, Inc. Transformer, Split Bobbin Pwr;2.4VA;Sec:0.100A;Pri:115V;Sec:24VCT;PC;1.125In.W 70037352

Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design
Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.100A;Pri:115V;Sec:24VCT;PC;1.125In.W - 70037352 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.100A;Pri:115V;Sec:24VCT;PC;1.125In.W
70037352
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.100A;Pri:115V;Sec:24VCT;PC;1.125In.W 70037352
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength

  • Horizontal split bobbin design
  • Precision molded-in terminals
  • UL 506 Approved Class 1 for Use in the US and Canada
  • UL Approved Class B (130°C) Insulation System
  • (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength
  • Precision Molded-In Terminals
  • Horizontal Split Bobbin Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037352
Product Name Transformer, Split Bobbin Pwr;2.4VA;Sec:0.100A;Pri:115V;Sec:24VCT;PC;1.125In.W
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 volts
Output Voltage 12 to 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
Single Secondary Chassis Mount Power Transformers - F-21A - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Isolation Transformer - 1321-3TH880-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details