Allied Electronics, Inc. Transformer, Split Bobbin Pwr;2.4VA;Sec:0.120A;Pri:115V;Sec:20VCT;PC;1.125In.W 70037351

Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design
Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.120A;Pri:115V;Sec:20VCT;PC;1.125In.W - 70037351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.120A;Pri:115V;Sec:20VCT;PC;1.125In.W
70037351
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.120A;Pri:115V;Sec:20VCT;PC;1.125In.W 70037351
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength

  • Horizontal split bobbin design
  • Precision molded-in terminals
  • UL 506 Approved Class 1 for Use in the US and Canada
  • UL Approved Class B (130°C) Insulation System
  • (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength
  • Precision Molded-In Terminals
  • Horizontal Split Bobbin Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037351
Product Name Transformer, Split Bobbin Pwr;2.4VA;Sec:0.120A;Pri:115V;Sec:20VCT;PC;1.125In.W
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 volts
Output Voltage 10 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A3-M16-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 100 VA
View Details
Transformers - Power Transformers - 1182KIT1500 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Standards / Compliance RoHS
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-146XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers