Allied Electronics, Inc. Transformer, Split Bobbin Pwr;2.4VA;Sec:0.150A;Pri:115V;Sec:16VCT;PC;1.125In.W 70037350

Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design
Description
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Suppliers

Company
Product
Description
Supplier Links
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.150A;Pri:115V;Sec:16VCT;PC;1.125In.W - 70037350 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.150A;Pri:115V;Sec:16VCT;PC;1.125In.W
70037350
Transformer, Split Bobbin Pwr;2.4VA;Sec:0.150A;Pri:115V;Sec:16VCT;PC;1.125In.W 70037350
Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength Horizontal split bobbin design Precision molded-in terminals UL 506 Approved Class 1 for Use in the US and Canada UL Approved Class B (130°C) Insulation System (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength Precision Molded-In Terminals Horizontal Split Bobbin Design

Power PCB Transformer, Horizontal Split Bobbin Design, 2500 V (RMS) Dielectric Strength

  • Horizontal split bobbin design
  • Precision molded-in terminals
  • UL 506 Approved Class 1 for Use in the US and Canada
  • UL Approved Class B (130°C) Insulation System
  • (Pri: Sec) 2500 V RMS Hi-POT Dielectric Strength
  • Precision Molded-In Terminals
  • Horizontal Split Bobbin Design
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Transformers
Product Number 70037350
Product Name Transformer, Split Bobbin Pwr;2.4VA;Sec:0.150A;Pri:115V;Sec:16VCT;PC;1.125In.W
Transformer Type Impedance Matching Transformer; Isolation
Primary Frequency 50 / 60 Hz
Input Voltage 115 volts
Output Voltage 8 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - F-1000U-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chassis
Construction Laminate
View Details
2 suppliers
Control Circuit Transformer - 1497A-A2-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 75 VA
View Details
LPD4012 Series Shielded Coupled Power Inductors - LPD4012-823 LPD4012-823MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details