Allied Electronics, Inc. Amplifier; General Purpose; + 22 V (Max.); 1.7 mA (Typ.) @ degC; 50 mW (Typ.) 70021673

Description
Operational Amplifier, 1.7 mA (Typ.) Current Supply, 20 nA (Typ.) Current Offset Input General purpose Operational amplifiers which feature improved performance over industry standards. They are direct, plug-in replacements for the 709C, LM201, MC1439 and 748 in most applications. The amplifiers offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillations.
Description
Operational Amplifier, 1.7 mA (Typ.) Current Supply, 20 nA (Typ.) Current Offset Input General purpose Operational amplifiers which feature improved performance over industry standards. They are direct, plug-in replacements for the 709C, LM201, MC1439 and 748 in most applications. The amplifiers offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillations.

Suppliers

Company
Product
Description
Supplier Links
Amplifier; General Purpose; + 22 V (Max.); 1.7 mA (Typ.) @ degC; 50 mW (Typ.) - 70021673 - Allied Electronics, Inc.
Fort Worth, TX, USA
Amplifier; General Purpose; + 22 V (Max.); 1.7 mA (Typ.) @ degC; 50 mW (Typ.)
70021673
Amplifier; General Purpose; + 22 V (Max.); 1.7 mA (Typ.) @ degC; 50 mW (Typ.) 70021673
Operational Amplifier, 1.7 mA (Typ.) Current Supply, 20 nA (Typ.) Current Offset Input General purpose Operational amplifiers which feature improved performance over industry standards. They are direct, plug-in replacements for the 709C, LM201, MC1439 and 748 in most applications. The amplifiers offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillations.

Operational Amplifier, 1.7 mA (Typ.) Current Supply, 20 nA (Typ.) Current Offset Input
General purpose Operational amplifiers which feature improved performance over industry standards. They are direct, plug-in replacements for the 709C, LM201, MC1439 and 748 in most applications. The amplifiers offer many features which make their application nearly foolproof: overload protection on the input and output, no latch-up when the common mode range is exceeded, as well as freedom from oscillations.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70021673
Product Name Amplifier; General Purpose; + 22 V (Max.); 1.7 mA (Typ.) @ degC; 50 mW (Typ.)
Supply Voltage (VS) 15 volts
Source Current (IS) 1.7 milliamps
VOS 1 millivolts
IBIAS 0.0800 µA
CMRR 90 dB
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2449797 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details
5V Rail-to-Rail Precision Operational Amplifier - ALD1702APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 2 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers