Allied Electronics, Inc. Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.) 70021498

Description
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 360 μA⁄amp supply
Description
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 360 μA⁄amp supply

Suppliers

Company
Product
Description
Supplier Links
Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.) - 70021498 - Allied Electronics, Inc.
Fort Worth, TX, USA
Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.)
70021498
Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.) 70021498
Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 360 μA⁄amp supply

Low Power Quad Operational Amplifiers, 32 V Voltage Supply, 1.5 mA (Typ.) Current Supply

  • Internally frequency compensated for unity gain
  • Large dc voltage gain: 100 dB
  • Wide bandwidth (unity gain): 1 MHz (temperature co
    It provides new levels of speed vs. power performance in applications where low voltage supplies or power limitations previously made compromise necessary. With only 360 μA⁄amp supply
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70021498
Product Name Op-Amp; Quad Operational; 32 V; 1.4 mA (Typ.); 32 V; 3 mV (Typ.); 2 nA (Max.)
Supply Voltage (VS) 5 volts
Source Current (IS) 0.7000 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724EPBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Audio Amplifier ICs - 2449781 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
View Details