Allied Electronics, Inc. Op-Amp; Low Power; 32 V; 1 mA (Typ.); 32 V; 2 mV (Typ.); 3 nA (Typ.); -55 degC 70021488

Description
Dual and Quad Low Power Operational Amplifiers, 35 V Voltage Supply, 360 μA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of two independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.
Description
Dual and Quad Low Power Operational Amplifiers, 35 V Voltage Supply, 360 μA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of two independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Op-Amp; Low Power; 32 V; 1 mA (Typ.); 32 V; 2 mV (Typ.); 3 nA (Typ.); -55 degC
70021488
Op-Amp; Low Power; 32 V; 1 mA (Typ.); 32 V; 2 mV (Typ.); 3 nA (Typ.); -55 degC 70021488
Dual and Quad Low Power Operational Amplifiers, 35 V Voltage Supply, 360 μA (Typ.) Current Supply Internally frequency compensated for unity gain Large dc voltage gain: 100 dB Wide bandwidth (unity gain): 1 MHz (temperature co It consists of two independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.

Dual and Quad Low Power Operational Amplifiers, 35 V Voltage Supply, 360 μA (Typ.) Current Supply

  • Internally frequency compensated for unity gain
  • Large dc voltage gain: 100 dB
  • Wide bandwidth (unity gain): 1 MHz (temperature co
    It consists of two independent, high gain, internally frequency compensated Operational amplifiers which were designed specifically to operate from a single power supply over a wide range of voltages. Operation from split power supplies is also possible and the low power supply current drain is independent of the magnitude of the power supply voltage.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Operational Amplifiers
Product Number 70021488
Product Name Op-Amp; Low Power; 32 V; 1 mA (Typ.); 32 V; 2 mV (Typ.); 3 nA (Typ.); -55 degC
Supply Voltage (VS) 5 volts
Source Current (IS) 0.5000 milliamps
VOS 2 millivolts
IBIAS 0.0450 µA
CMRR 85 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650KG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details
Quad Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4701BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Op Amps - 1658395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
Analog - MTLT1079QD - Micross Components, Inc.
Micross Components, Inc.
View Details