Allied Electronics, Inc. Diode, Reference; 1.22 V; 50 mA (Max.) mA; 50 mA (Max.); 0.25 Ohm (Typ.) 70021474

Description
50 mA Forward and Reverse Current, 1.220 V Breakdown, Reference Diode Low breakdown voltage: 1.220V Dynamic impedance of 0.3X from 500 mA to 20 mA Temperature stability typically 1% over -55°C to 125°C range (LM113), 0°C to 70°C (LM313) Tight tolerance: +⁄-5%, +⁄-2% or +⁄-1% Temperature compensated, low voltage reference diodes. They feature extremely-tight regulation over a wide range of operating currents in addition to an unusually-low breakdown voltage and good temperature stability. The diodes are synthesized using trans
Description
50 mA Forward and Reverse Current, 1.220 V Breakdown, Reference Diode Low breakdown voltage: 1.220V Dynamic impedance of 0.3X from 500 mA to 20 mA Temperature stability typically 1% over -55°C to 125°C range (LM113), 0°C to 70°C (LM313) Tight tolerance: +⁄-5%, +⁄-2% or +⁄-1% Temperature compensated, low voltage reference diodes. They feature extremely-tight regulation over a wide range of operating currents in addition to an unusually-low breakdown voltage and good temperature stability. The diodes are synthesized using trans

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Diode, Reference; 1.22 V; 50 mA (Max.) mA; 50 mA (Max.); 0.25 Ohm (Typ.)
70021474
Diode, Reference; 1.22 V; 50 mA (Max.) mA; 50 mA (Max.); 0.25 Ohm (Typ.) 70021474
50 mA Forward and Reverse Current, 1.220 V Breakdown, Reference Diode Low breakdown voltage: 1.220V Dynamic impedance of 0.3X from 500 mA to 20 mA Temperature stability typically 1% over -55°C to 125°C range (LM113), 0°C to 70°C (LM313) Tight tolerance: +⁄-5%, +⁄-2% or +⁄-1% Temperature compensated, low voltage reference diodes. They feature extremely-tight regulation over a wide range of operating currents in addition to an unusually-low breakdown voltage and good temperature stability. The diodes are synthesized using trans

50 mA Forward and Reverse Current, 1.220 V Breakdown, Reference Diode

  • Low breakdown voltage: 1.220V
  • Dynamic impedance of 0.3X from 500 mA to 20 mA
  • Temperature stability typically 1% over -55°C to 125°C range (LM113), 0°C to 70°C (LM313)
  • Tight tolerance: +⁄-5%, +⁄-2% or +⁄-1%
    Temperature compensated, low voltage reference diodes. They feature extremely-tight regulation over a wide range of operating currents in addition to an unusually-low breakdown voltage and good temperature stability. The diodes are synthesized using trans
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Voltage Reference Chips
Product Number 70021474
Product Name Diode, Reference; 1.22 V; 50 mA (Max.) mA; 50 mA (Max.); 0.25 Ohm (Typ.)
Package Type Other; Metal Can
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BLP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
PMIC - Voltage Reference - ADR293GRUZ - Lingto Electronic Limited
Specs
Package Type SSOP
IQ 0.0200 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details