Allied Electronics, Inc. Comparator; Voltage; 36 V; 5.1 mA (Typ.) @ degC; 30 V; 500 mW; 200 V/mV 70021473

Description
36 V Supply Voltage, 5.1 mA (Typ.) @ +25°C Supply Current, -65 to +150°C, Voltage Comparators Operates from single 5V supply Input current: 150 nA max. over temperature Offset current: 20 nA max. over temperature Differential input voltage range: +⁄-30V Power consumption: 135 mW at +⁄-15V The LM111, LM211 and LM311 are voltage comparators that have input currents nearly a thousand times lower than devices like the LM106 or LM710. They are also designed to operate over a wider range of supply voltages: from standard +⁄-15V op amp supplies down to the single 5V supply used for IC logic. Their output is compatible with RTL, DTL and TTL as well as MOS circuits.
Description
36 V Supply Voltage, 5.1 mA (Typ.) @ +25°C Supply Current, -65 to +150°C, Voltage Comparators Operates from single 5V supply Input current: 150 nA max. over temperature Offset current: 20 nA max. over temperature Differential input voltage range: +⁄-30V Power consumption: 135 mW at +⁄-15V The LM111, LM211 and LM311 are voltage comparators that have input currents nearly a thousand times lower than devices like the LM106 or LM710. They are also designed to operate over a wider range of supply voltages: from standard +⁄-15V op amp supplies down to the single 5V supply used for IC logic. Their output is compatible with RTL, DTL and TTL as well as MOS circuits.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Comparator; Voltage; 36 V; 5.1 mA (Typ.) @ degC; 30 V; 500 mW; 200 V/mV
70021473
Comparator; Voltage; 36 V; 5.1 mA (Typ.) @ degC; 30 V; 500 mW; 200 V/mV 70021473
36 V Supply Voltage, 5.1 mA (Typ.) @ +25°C Supply Current, -65 to +150°C, Voltage Comparators Operates from single 5V supply Input current: 150 nA max. over temperature Offset current: 20 nA max. over temperature Differential input voltage range: +⁄-30V Power consumption: 135 mW at +⁄-15V The LM111, LM211 and LM311 are voltage comparators that have input currents nearly a thousand times lower than devices like the LM106 or LM710. They are also designed to operate over a wider range of supply voltages: from standard +⁄-15V op amp supplies down to the single 5V supply used for IC logic. Their output is compatible with RTL, DTL and TTL as well as MOS circuits.

36 V Supply Voltage, 5.1 mA (Typ.) @ +25°C Supply Current, -65 to +150°C, Voltage Comparators

  • Operates from single 5V supply
  • Input current: 150 nA max. over temperature
  • Offset current: 20 nA max. over temperature
  • Differential input voltage range: +⁄-30V
  • Power consumption: 135 mW at +⁄-15V
    The LM111, LM211 and LM311 are voltage comparators that have input currents nearly a thousand times lower than devices like the LM106 or LM710. They are also designed to operate over a wider range of supply voltages: from standard +⁄-15V op amp supplies down to the single 5V supply used for IC logic. Their output is compatible with RTL, DTL and TTL as well as MOS circuits.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Analog Comparators
Product Number 70021473
Product Name Comparator; Voltage; 36 V; 5.1 mA (Typ.) @ degC; 30 V; 500 mW; 200 V/mV
Supply Voltage (VS) 5 to 36 volts
Source Current (IS) -4.1 to 5.1 milliamps
VOS 0.7000 millivolts
Power Dissipation (PD) 135 milliwatts
Unlock Full Specs
to access all available technical data