COMPARATOR; VOLTAGE; 32 V (SINGLE) OR 16 V (DUAL); 1 MA (TYP.) @ 30 V; 2
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 70021153 |
| Product Name | COMPARATOR; VOLTAGE; 32 V (SINGLE) OR 16 V (DUAL); 1 MA (TYP.) @ 30 V; 2 |
| Supply Voltage (VS) | 32 to 16 volts |
| Source Current (IS) | 0.5000 milliamps |
| VOS | 2 millivolts |
| IBIAS | 0.0500 µA |