Allied Electronics, Inc. DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC 70021143

Description
DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC
Description
DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC
70021143
DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC 70021143
DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC

DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70021143
Product Name DIODE, VOLTAGE REFERENCE; 2.5 V; 30 MA;10 MA; TO-92; 0 DEGC; DEGC
Tj 0 to ? C (32 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6515US - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details
B48-2 and B48-2T Series B482F-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details