COMPARATOR; VOLTAGE COMPARATOR; 36 VDC OR +/- 18 VDC; 0.80 MA (TYP.) SUPPLY; 36
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70021105 |
| Product Name | COMPARATOR; VOLTAGE COMPARATOR; 36 VDC OR +/- 18 VDC; 0.80 MA (TYP.) SUPPLY; 36 |
| Supply Voltage (VS) | 1 to 18 volts |
| Source Current (IS) | 1 milliamps |
| VOS | 2 millivolts |
| Power Dissipation (PD) | 1050 milliwatts |