Amplifier; Voltage Comparator; 36 OR 18VDC; 50; 36 VDC; 1190 mW
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70021101 |
| Product Name | Amplifier; Voltage Comparator; 36 OR 18VDC; 50; 36 VDC; 1190 mW |
| Supply Voltage (VS) | 1 to 18 volts |
| Source Current (IS) | 1 milliamps |
| VOS | 1 millivolts |
| Power Dissipation (PD) | 760 milliwatts |