Amplifier; Comparator; Voltage; 36V; 5.1mA (Typ.); 30V; 500mW; 200V/mV
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70021067 |
| Product Name | Amplifier; Comparator; Voltage; 36V; 5.1mA (Typ.); 30V; 500mW; 200V/mV |
| Supply Voltage (VS) | 5 to 36 volts |
| Source Current (IS) | -4.1 to 5.1 milliamps |
| VOS | 2 millivolts |