COMPARATOR; VOLTAGE; 36 V; 5.1 MA (TYP.) @ DEGC; 30 V; 500 MW; 200 V/MV
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70021066 |
| Product Name | COMPARATOR; VOLTAGE; 36 V; 5.1 MA (TYP.) @ DEGC; 30 V; 500 MW; 200 V/MV |
| Supply Voltage (VS) | 5 to 36 volts |
| Source Current (IS) | -4.1 to 5.1 milliamps |
| VOS | 2 millivolts |