COMPARATOR; VOLTAGE COMPARATOR; 36V; 0.4 MA (TYP.) SUPPLY; 36V; 780MW; 200; 250V
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Analog Comparators |
| Product Number | 70021025 |
| Product Name | COMPARATOR; VOLTAGE COMPARATOR; 36V; 0.4 MA (TYP.) SUPPLY; 36V; 780MW; 200; 250V |
| Supply Voltage (VS) | 1 to 18 volts |
| Source Current (IS) | 1 milliamps |
| VOS | 2 millivolts |
| Power Dissipation (PD) | 780 milliwatts |