Allied Electronics, Inc. Clip; 1 ft.; Red 70020810

Description
Miniature Stacking Banana Plug Patch Cord, 5 A Current Rating, 3000 VAC⁄VDC Voltage Rating, 20 AWG
Description
Miniature Stacking Banana Plug Patch Cord, 5 A Current Rating, 3000 VAC⁄VDC Voltage Rating, 20 AWG

Suppliers

Company
Product
Description
Supplier Links
Clip; 1 ft.; Red - 70020810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clip; 1 ft.; Red
70020810
Clip; 1 ft.; Red 70020810
Miniature Stacking Banana Plug Patch Cord, 5 A Current Rating, 3000 VAC⁄VDC Voltage Rating, 20 AWG

Miniature Stacking Banana Plug Patch Cord, 5 A Current Rating, 3000 VAC⁄VDC Voltage Rating, 20 AWG

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70020810
Product Name Clip; 1 ft.; Red
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details