Allied Electronics, Inc. Cable; 4 in.; 26 AWG; Spiral Shield; Non Booted; Gray 70020808

Description
26 AWG, Gray, 4 in. Length, Spiral Shield Cable Type, Cable PVC gray jacket Y' Adapter RCA plug to 2 RCA plug, with 4 in. length.
Description
26 AWG, Gray, 4 in. Length, Spiral Shield Cable Type, Cable PVC gray jacket Y' Adapter RCA plug to 2 RCA plug, with 4 in. length.

Suppliers

Company
Product
Description
Supplier Links
Cable; 4 in.; 26 AWG; Spiral Shield; Non Booted; Gray - 70020808 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable; 4 in.; 26 AWG; Spiral Shield; Non Booted; Gray
70020808
Cable; 4 in.; 26 AWG; Spiral Shield; Non Booted; Gray 70020808
26 AWG, Gray, 4 in. Length, Spiral Shield Cable Type, Cable PVC gray jacket Y' Adapter RCA plug to 2 RCA plug, with 4 in. length.

26 AWG, Gray, 4 in. Length, Spiral Shield Cable Type, Cable

  • PVC gray jacket
    Y' Adapter RCA plug to 2 RCA plug, with 4 in. length.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70020808
Product Name Cable; 4 in.; 26 AWG; Spiral Shield; Non Booted; Gray
Cable Length 0.3333 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 60136A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-2030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable for Computer Nework Etc… - 26111569 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Application Computer
View Details