Allied Electronics, Inc. AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK 70020768

Description
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK
Description
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK

Suppliers

Company
Product
Description
Supplier Links
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK - 70020768 - Allied Electronics, Inc.
Fort Worth, TX, USA
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK
70020768
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK 70020768
AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK

AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70020768
Product Name AUDIO EXTENSION CABLE-6'.3.5MM MONO PLUG TO 3.5MM MONO JACK
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6877A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details