Allied Electronics, Inc. Cable, Power; 6; 5.5 x 2.1 mm; 24 AWG 70020763

Description
DC Power Cable Stripped and tipped.
Description
DC Power Cable Stripped and tipped.

Suppliers

Company
Product
Description
Supplier Links
Cable, Power; 6; 5.5 x 2.1 mm; 24 AWG - 70020763 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Power; 6; 5.5 x 2.1 mm; 24 AWG
70020763
Cable, Power; 6; 5.5 x 2.1 mm; 24 AWG 70020763
DC Power Cable Stripped and tipped.

DC Power Cable
Stripped and tipped.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Cable Assemblies
Product Number 70020763
Product Name Cable, Power; 6; 5.5 x 2.1 mm; 24 AWG
Cable Length 6 ft (18.29 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB Cables - 102521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details