Allied Electronics, Inc. Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free 70015121

Description
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
Description
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free

Suppliers

Company
Product
Description
Supplier Links
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free - 70015121 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
70015121
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free 70015121
Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free

Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Diodes
Product Number 70015121
Product Name Rectifier, Axial-Lead Fast-Recovery, 1 A, 600 V, Case 59, Pb-Free
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type SBD - Model: PH865C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details