Allied Electronics, Inc. Switch, Pushbutton, Momentary, NORMALLYCLOSED, BLACK BUTTON 70014203

Description
Pushbutton Switch, Panel Mount, 3.0 A Rated Current, 120 VAC Rated Voltage SPST contact form Solder-lug terminal. 7.2 mm mounting hole diameter.
Description
Pushbutton Switch, Panel Mount, 3.0 A Rated Current, 120 VAC Rated Voltage SPST contact form Solder-lug terminal. 7.2 mm mounting hole diameter.

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Momentary, NORMALLYCLOSED, BLACK BUTTON - 70014203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton, Momentary, NORMALLYCLOSED, BLACK BUTTON
70014203
Switch, Pushbutton, Momentary, NORMALLYCLOSED, BLACK BUTTON 70014203
Pushbutton Switch, Panel Mount, 3.0 A Rated Current, 120 VAC Rated Voltage SPST contact form Solder-lug terminal. 7.2 mm mounting hole diameter.

Pushbutton Switch, Panel Mount, 3.0 A Rated Current, 120 VAC Rated Voltage

  • SPST contact form
    Solder-lug terminal. 7.2 mm mounting hole diameter.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70014203
Product Name Switch, Pushbutton, Momentary, NORMALLYCLOSED, BLACK BUTTON
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Features Has CSA Certification; Is UL listed
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10183150 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details