Allied Electronics, Inc. Switch;Pushbutton;BUSHING-MOUNTED Momentary;N.O. ACTION;RED BUTTON;0.5AMP@120VAC 70014202

Description
Bushing Mount Pushbutton, 250 V Voltage Rating 1.5 V current rating Pushbutton bushing mounted momentary switch.
Description
Bushing Mount Pushbutton, 250 V Voltage Rating 1.5 V current rating Pushbutton bushing mounted momentary switch.

Suppliers

Company
Product
Description
Supplier Links
Switch;Pushbutton;BUSHING-MOUNTED Momentary;N.O. ACTION;RED BUTTON;0.5AMP@120VAC - 70014202 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch;Pushbutton;BUSHING-MOUNTED Momentary;N.O. ACTION;RED BUTTON;0.5AMP@120VAC
70014202
Switch;Pushbutton;BUSHING-MOUNTED Momentary;N.O. ACTION;RED BUTTON;0.5AMP@120VAC 70014202
Bushing Mount Pushbutton, 250 V Voltage Rating 1.5 V current rating Pushbutton bushing mounted momentary switch.

Bushing Mount Pushbutton, 250 V Voltage Rating

  • 1.5 V current rating
    Pushbutton bushing mounted momentary switch.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70014202
Product Name Switch;Pushbutton;BUSHING-MOUNTED Momentary;N.O. ACTION;RED BUTTON;0.5AMP@120VAC
Switch Function Momentary Contact
Configuration Normally Open (NO)
Max Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10153377 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details