Allied Electronics, Inc. THERMISTOR; 10; PCB MOUNT MTG. TYPE; 1.5"" LEAD; BARE TINNED COPPER; -80; +150 70012606

Description
Bare Tinned Copper , 1.5 in. Lead Length, Epoxy Coated PCB Mount Chip Thermistors Well suited for temperature measurement, control and compensation applications, low cost makes them ideal for high volume applications such as energy management systems, small appliance controls, automotive and industrial equipment controls. These units exhibit faster still air response times than comparable glass probe devices while maintaining a relatively high dissipation constant and are manufactured to closer resistance tolerances. Maximum Power Level: 0.075 watt at 25°C (derating to zero watt at 100°C). Dissipation Constant In Still Air: 1 mW/°C. Thermal Time Constant In Still Air: 10 sec. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Quantity price breaks are available. Contact your local Allied sales representative. Suitable for temperature measurement, control and compensation.
Description
Bare Tinned Copper , 1.5 in. Lead Length, Epoxy Coated PCB Mount Chip Thermistors Well suited for temperature measurement, control and compensation applications, low cost makes them ideal for high volume applications such as energy management systems, small appliance controls, automotive and industrial equipment controls. These units exhibit faster still air response times than comparable glass probe devices while maintaining a relatively high dissipation constant and are manufactured to closer resistance tolerances. Maximum Power Level: 0.075 watt at 25°C (derating to zero watt at 100°C). Dissipation Constant In Still Air: 1 mW/°C. Thermal Time Constant In Still Air: 10 sec. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Quantity price breaks are available. Contact your local Allied sales representative. Suitable for temperature measurement, control and compensation.

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR; 10; PCB MOUNT MTG. TYPE; 1.5
Fort Worth, TX, USA
THERMISTOR; 10; PCB MOUNT MTG. TYPE; 1.5"" LEAD; BARE TINNED COPPER; -80; +150
70012606
THERMISTOR; 10; PCB MOUNT MTG. TYPE; 1.5"" LEAD; BARE TINNED COPPER; -80; +150 70012606
Bare Tinned Copper , 1.5 in. Lead Length, Epoxy Coated PCB Mount Chip Thermistors Well suited for temperature measurement, control and compensation applications, low cost makes them ideal for high volume applications such as energy management systems, small appliance controls, automotive and industrial equipment controls. These units exhibit faster still air response times than comparable glass probe devices while maintaining a relatively high dissipation constant and are manufactured to closer resistance tolerances. Maximum Power Level: 0.075 watt at 25°C (derating to zero watt at 100°C). Dissipation Constant In Still Air: 1 mW/°C. Thermal Time Constant In Still Air: 10 sec. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Quantity price breaks are available. Contact your local Allied sales representative. Suitable for temperature measurement, control and compensation.

Bare Tinned Copper , 1.5 in. Lead Length, Epoxy Coated PCB Mount Chip Thermistors
Well suited for temperature measurement, control and compensation applications, low cost makes them ideal for high volume applications such as energy management systems, small appliance controls, automotive and industrial equipment controls. These units exhibit faster still air response times than comparable glass probe devices while maintaining a relatively high dissipation constant and are manufactured to closer resistance tolerances. Maximum Power Level: 0.075 watt at 25°C (derating to zero watt at 100°C). Dissipation Constant In Still Air: 1 mW/°C. Thermal Time Constant In Still Air: 10 sec. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Quantity price breaks are available. Contact your local Allied sales representative.
Suitable for temperature measurement, control and compensation.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70012606
Product Name THERMISTOR; 10; PCB MOUNT MTG. TYPE; 1.5"" LEAD; BARE TINNED COPPER; -80; +150
Package / Electrode Type Chip/Surface
Lead Style Radial
Coating Epoxy
Temperature Range -50 to 150 C (-58 to 302 F)
Resistance (@25°C) 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 8807288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 4 sec, in air
Length 0.0354 inch (0.9000 mm)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details
100 to 120 Volt (V) Rated Voltage and 2.45 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC1021401500245-230 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details