Allied Electronics, Inc. THERMISTOR; 10; PCB MOUNT MTG. TYPE;2.5in LEAD; BARE TINNED ALLOY; 0; +70 70012604

Description
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec
Description
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec

Suppliers

Company
Product
Description
Supplier Links
THERMISTOR; 10; PCB MOUNT MTG. TYPE;2.5in LEAD; BARE TINNED ALLOY; 0; +70 - 70012604 - Allied Electronics, Inc.
Fort Worth, TX, USA
THERMISTOR; 10; PCB MOUNT MTG. TYPE;2.5in LEAD; BARE TINNED ALLOY; 0; +70
70012604
THERMISTOR; 10; PCB MOUNT MTG. TYPE;2.5in LEAD; BARE TINNED ALLOY; 0; +70 70012604
The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items. Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C) Dissipation Constant in Still Air: 1 mW/°C Thermal Time Constant in Still Air: 10 Sec

The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large glass probes. This series chip thermistor is especially suitable for disposable and permanent medical product usage, as well as energy management systems, appliances, industrial equipment and automotive applications. Although suitable for applications in the temperature range of –80°C to +150°C, best stability is achieved at temperatures not exceeding 105°C. Additional temperature ranges, quantity price breaks, narrower temperature ranges and large variety of sensor configurations, housing, enclosures and mounting are available as special order items.

  • Maximum Power Level: 0.075 Watt at 25°C (Derating to Zero Watt at 100°C)
  • Dissipation Constant in Still Air: 1 mW/°C
  • Thermal Time Constant in Still Air: 10 Sec
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Thermistors
Product Number 70012604
Product Name THERMISTOR; 10; PCB MOUNT MTG. TYPE;2.5in LEAD; BARE TINNED ALLOY; 0; +70
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
24 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0221401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 20 to 40 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1526869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 20 sec, in air
Length 0.1969 inch (5 mm)
View Details